Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8648-BB50RBI F PEX8648-BB50RBI F

Description
Manufacturer: Broadcom Limited Win Source Part Number: 930285-PEX8648-BB50R BI F Series: * Features: Switch IC Channel Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Other Part Number: PEX8648-BB50RBI F-ND, PEX8648-BB50RBIF
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 930285-PEX8648-BB50R BI F Series: * Features: Switch IC Channel Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Other Part Number: PEX8648-BB50RBI F-ND, PEX8648-BB50RBIF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8648-BB50RBI F - 930285-PEX8648-BB50RBI F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8648-BB50RBI F
930285-PEX8648-BB50RBI F
Interface - Interface - Analog Switches - Special Purpose - PEX8648-BB50RBI F 930285-PEX8648-BB50RBI F
Manufacturer: Broadcom Limited Win Source Part Number: 930285-PEX8648-BB50R BI F Series: * Features: Switch IC Channel Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Other Part Number: PEX8648-BB50RBI F-ND, PEX8648-BB50RBIF

Manufacturer: Broadcom Limited
Win Source Part Number: 930285-PEX8648-BB50RBI F
Series: *
Features: Switch IC Channel
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Other Part Number: PEX8648-BB50RBI F-ND, PEX8648-BB50RBIF

Buy Now Datasheet
Analog Switches - Special Purpose - PEX8648-BB50RBI F - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PEX8648-BB50RBI F
Analog Switches - Special Purpose PEX8648-BB50RBI F
PEX8648-BB50RBI F

PEX8648-BB50RBI F

Supplier's Site Datasheet
Analog Switches - Special Purpose - PEX8648-BB50RBI F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
PEX8648-BB50RBI F
Analog Switches - Special Purpose PEX8648-BB50RBI F
Switch IC Channel

Switch IC Channel

Buy Now

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 930285-PEX8648-BB50RBI F PEX8648-BB50RBI F PEX8648-BB50RBI F
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8648-BB50RBI F Analog Switches - Special Purpose Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface Transceiver IC - 702-SI3202-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 32P4918-CGF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers