The HFBR-1412TZ is a fiber-optic transmitter in the HFBR-14xxZ series, designed for 820 nm communication with ST connectors and a threaded port option. It supports data rates up to 160 MBaud and operates over link distances up to several kilometers with multimode fibers of sizes 50/125 µm, 62.5/125 µm, 100/140 µm, and 200 µm. The device features a wide operating temperature range of -40°C to +85°C, is RoHS compliant, and is pick-and-place and wave solderable without requiring board-mounting hardware. It is compatible with 100BASE-SX Fast Ethernet applications and provides repeatable ST connections within 0.2 dB typical.
Fiber Optic Transceiver 820nm 115Kbps 5V TH Product overview: HFBR-1412TZ from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Fiber Optics - Discrete Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 116-HFBR-1412TZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 116-HFBR-1412TZ |
| Product Name | 5V Interface Transceiver IC |
| Device Type | Transceiver |