Broadcom Inc. Local Bus Master & Target Bridges PCI 9030

Description
The PCI 9030 PCI SMARTarget™ I/O Accelerator provides an array of features that define a performance, flexibility and simplicity in PCI designs. A 32-bit, 33MHz PCI v.2.2-compliant device with burst transfers up to 132Mbytes/sec, the PCI 9030 delivers high performance to new PCI-based adapters and those migrating from legacy designs. The device's 60MHz local bus, 3V/5V operation, and programmable general-purpose I/Os (GPIOs) and chip selects bring unprecedented flexibility to a wide variety of memory and I/O devices. The combination of these features make adapters used in high-bandwidth applications, such as telecommunications and data communications interface cards, easier than ever to design. The PCI 9030 is offered in a 26 x 26mm 176-pin PQFP or 12 x 12mm 180-ball µBGA. This device is available in lead-free packaging.
Description
The PCI 9030 PCI SMARTarget™ I/O Accelerator provides an array of features that define a performance, flexibility and simplicity in PCI designs. A 32-bit, 33MHz PCI v.2.2-compliant device with burst transfers up to 132Mbytes/sec, the PCI 9030 delivers high performance to new PCI-based adapters and those migrating from legacy designs. The device's 60MHz local bus, 3V/5V operation, and programmable general-purpose I/Os (GPIOs) and chip selects bring unprecedented flexibility to a wide variety of memory and I/O devices. The combination of these features make adapters used in high-bandwidth applications, such as telecommunications and data communications interface cards, easier than ever to design. The PCI 9030 is offered in a 26 x 26mm 176-pin PQFP or 12 x 12mm 180-ball µBGA. This device is available in lead-free packaging.

Suppliers

Company
Product
Description
Supplier Links
Local Bus Master & Target Bridges - PCI 9030 - Broadcom Inc.
San Jose, CA, USA
Local Bus Master & Target Bridges
PCI 9030
Local Bus Master & Target Bridges PCI 9030
The PCI 9030 PCI SMARTarget™ I/O Accelerator provides an array of features that define a performance, flexibility and simplicity in PCI designs. A 32-bit, 33MHz PCI v.2.2-compliant device with burst transfers up to 132Mbytes/sec, the PCI 9030 delivers high performance to new PCI-based adapters and those migrating from legacy designs. The device's 60MHz local bus, 3V/5V operation, and programmable general-purpose I/Os (GPIOs) and chip selects bring unprecedented flexibility to a wide variety of memory and I/O devices. The combination of these features make adapters used in high-bandwidth applications, such as telecommunications and data communications interface cards, easier than ever to design. The PCI 9030 is offered in a 26 x 26mm 176-pin PQFP or 12 x 12mm 180-ball µBGA. This device is available in lead-free packaging.

The PCI 9030 PCI SMARTarget™ I/O Accelerator provides an array of features that define a performance, flexibility and simplicity in PCI designs. A 32-bit, 33MHz PCI v.2.2-compliant device with burst transfers up to 132Mbytes/sec, the PCI 9030 delivers high performance to new PCI-based adapters and those migrating from legacy designs. The device's 60MHz local bus, 3V/5V operation, and programmable general-purpose I/Os (GPIOs) and chip selects bring unprecedented flexibility to a wide variety of memory and I/O devices. The combination of these features make adapters used in high-bandwidth applications, such as telecommunications and data communications interface cards, easier than ever to design. The PCI 9030 is offered in a 26 x 26mm 176-pin PQFP or 12 x 12mm 180-ball µBGA. This device is available in lead-free packaging.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category IC Interfaces
Product Number PCI 9030
Product Name Local Bus Master & Target Bridges
Technology PCI
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906230 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
74ACT11240 Octal Buffers/Line Drivers With 3-State Outputs - 74ACT11240DWRG4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
 - 74ALVT16823DGGY - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP56
View Details