The HFBR-1414TZ is a high-power 820 nm fiber-optic transmitter in the HFBR-14xxZ series, featuring an ST connector and a threaded port option. It is designed for use with multimode fibers including 50/125 µm, 62.5/125 µm, 100/140 µm, and 200 µm Plastic-Clad Silica, supporting data rates up to 160 MBaud and link distances up to several kilometers. The device operates over a temperature range of -40°C to +85°C, is RoHS compliant, and supports pick-and-place and wave soldering without board-mounting hardware. The threaded port provides enhanced mechanical stability for ST connections.
Fiber Optic Transceiver 820nm 115Kbps 5V TH Product overview: HFBR-1414TZ from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Fiber Optics - Discrete Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 116-HFBR-1414TZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 116-HFBR-1414TZ |
| Product Name | 5V Interface Transceiver IC |
| Device Type | Transceiver |