Broadcom Inc. Interface - Interface - Specialized - PEX8112-AA66BIF PEX8112-AA66BIF

Description
Manufacturer: Broadcom Limited Win Source Part Number: 273055-PEX8112-AA66B IF Packaging: Tray Applications: PCI-to-PCI Bridge Mounting: Surface Mount Family Name: PEX8112 Categories: Integrated Circuits Status: Active Case / Package: 144-BGA (13x13) Supply Voltage - Operating: 3.3V, 5V Alternative Parts (Cross-Reference): PEX8112-AA66FBI F; Introduction Date: April 19, 2007 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Audio, Imaging, Video & Vision
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 273055-PEX8112-AA66B IF Packaging: Tray Applications: PCI-to-PCI Bridge Mounting: Surface Mount Family Name: PEX8112 Categories: Integrated Circuits Status: Active Case / Package: 144-BGA (13x13) Supply Voltage - Operating: 3.3V, 5V Alternative Parts (Cross-Reference): PEX8112-AA66FBI F; Introduction Date: April 19, 2007 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Audio, Imaging, Video & Vision
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PEX8112-AA66BIF - 273055-PEX8112-AA66BIF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PEX8112-AA66BIF
273055-PEX8112-AA66BIF
Interface - Interface - Specialized - PEX8112-AA66BIF 273055-PEX8112-AA66BIF
Manufacturer: Broadcom Limited Win Source Part Number: 273055-PEX8112-AA66B IF Packaging: Tray Applications: PCI-to-PCI Bridge Mounting: Surface Mount Family Name: PEX8112 Categories: Integrated Circuits Status: Active Case / Package: 144-BGA (13x13) Supply Voltage - Operating: 3.3V, 5V Alternative Parts (Cross-Reference): PEX8112-AA66FBI F; Introduction Date: April 19, 2007 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Audio, Imaging, Video & Vision

Manufacturer: Broadcom Limited
Win Source Part Number: 273055-PEX8112-AA66BIF
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Family Name: PEX8112
Categories: Integrated Circuits
Status: Active
Case / Package: 144-BGA (13x13)
Supply Voltage - Operating: 3.3V, 5V
Alternative Parts (Cross-Reference): PEX8112-AA66FBI F;
Introduction Date: April 19, 2007
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Audio, Imaging, Video & Vision

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 273055-PEX8112-AA66BIF
Product Name Interface - Interface - Specialized - PEX8112-AA66BIF
Device Type PCI Bridge
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4206TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4102 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 722-SI3014-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Package Type Tube
View Details
4 suppliers