Broadcom Inc. Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SS04-0B00-02

Description
Win Source Part Number: 1010360-SS04-0B00-02 Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: PEX88000 Package: Tray Applications: PCI Express® Standard Package: 54 Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 57 pct. Mfr: Broadcom Limited Other Names: 516-SS04-0B00-02 Base Product Number: SS04-0B00
Request a Quote
Description
Win Source Part Number: 1010360-SS04-0B00-02 Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: PEX88000 Package: Tray Applications: PCI Express® Standard Package: 54 Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 57 pct. Mfr: Broadcom Limited Other Names: 516-SS04-0B00-02 Base Product Number: SS04-0B00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1010360-SS04-0B00-02 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1010360-SS04-0B00-02
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1010360-SS04-0B00-02
Win Source Part Number: 1010360-SS04-0B00-02 Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: PEX88000 Package: Tray Applications: PCI Express® Standard Package: 54 Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 57 pct. Mfr: Broadcom Limited Other Names: 516-SS04-0B00-02 Base Product Number: SS04-0B00

Win Source Part Number: 1010360-SS04-0B00-02
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Series: PEX88000
Package: Tray
Applications: PCI Express®
Standard Package: 54
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 57 pct.
Mfr: Broadcom Limited
Other Names: 516-SS04-0B00-02
Base Product Number: SS04-0B00

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - SS04-0B00-02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SS04-0B00-02
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SS04-0B00-02
PEX88064B0-2-DB

PEX88064B0-2-DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1010360-SS04-0B00-02 SS04-0B00-02
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3225-KQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface module - 704-5054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
 - 2EDN8523RXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP8
View Details