Broadcom Inc. Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SS07-0B00-00

Description
Win Source Part Number: 1261804-SS07-0B00-00 Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: PEX88000 Package: Tray Applications: PCI Express® Standard Package: 160 Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 79 pct. Mfr: Broadcom Limited Other Names: 516-SS07-0B00-00 Base Product Number: SS07-0B00
Request a Quote
Description
Win Source Part Number: 1261804-SS07-0B00-00 Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: PEX88000 Package: Tray Applications: PCI Express® Standard Package: 160 Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 79 pct. Mfr: Broadcom Limited Other Names: 516-SS07-0B00-00 Base Product Number: SS07-0B00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1261804-SS07-0B00-00 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1261804-SS07-0B00-00
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1261804-SS07-0B00-00
Win Source Part Number: 1261804-SS07-0B00-00 Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: PEX88000 Package: Tray Applications: PCI Express® Standard Package: 160 Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 79 pct. Mfr: Broadcom Limited Other Names: 516-SS07-0B00-00 Base Product Number: SS07-0B00

Win Source Part Number: 1261804-SS07-0B00-00
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Series: PEX88000
Package: Tray
Applications: PCI Express®
Standard Package: 160
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 79 pct.
Mfr: Broadcom Limited
Other Names: 516-SS07-0B00-00
Base Product Number: SS07-0B00

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - SS07-0B00-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SS07-0B00-00
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SS07-0B00-00
PEX88024B0-DB

PEX88024B0-DB

Supplier's Site
Analog Switches - Special Purpose - SS07-0B00-00 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
SS07-0B00-00
Analog Switches - Special Purpose SS07-0B00-00
PEX88024B0-DB

PEX88024B0-DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1261804-SS07-0B00-00 SS07-0B00-00 SS07-0B00-00
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-KQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface adapters - 857-986 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Controllers - AN983BLX-BG-T-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers