PCI Interface IC 64-bit 66MHz PCI Bus Mastering I/O
IC, PCI BUS MASTER BRIDGE, 272PBGA; Digital IC Case:BGA; No. of Pins:272Pins; Supply Voltage Min:3.3V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:-; Operating Temperature Range:-40°C RoHS Compliant: Yes
IC INTERFACE SPECIALIZED 272BGA
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI9656-BA66BI G | 51AK9230 | PCI9656-BA66BI G | PCI9656-BA66BI G |
| Product Name | PCI Interface IC | Ic, Pci Bus Master Bridge, 272Pbga; Digital Ic Case Plx Technology | Specialized | Interface - Specialized |
| Features | RoHS | RoHS | RoHS | |
| Data Rate | 4.22E6 to ? kbps | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | PBGA-272 | BGA; 272-BGA | 272-BGA |