Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8615-BA50BI G PEX8615-BA50BI G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 209847-PEX8615-BA50B I G Packaging: Tray Features: Configurable Applications: PCI Express Number of Channels: 12 Categories: Integrated Circuits Status: Active Case / Package: 324-HSBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 420
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 209847-PEX8615-BA50B I G Packaging: Tray Features: Configurable Applications: PCI Express Number of Channels: 12 Categories: Integrated Circuits Status: Active Case / Package: 324-HSBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 420
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8615-BA50BI G - 209847-PEX8615-BA50BI G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8615-BA50BI G
209847-PEX8615-BA50BI G
Interface - Interface - Analog Switches - Special Purpose - PEX8615-BA50BI G 209847-PEX8615-BA50BI G
Manufacturer: Broadcom Limited Win Source Part Number: 209847-PEX8615-BA50B I G Packaging: Tray Features: Configurable Applications: PCI Express Number of Channels: 12 Categories: Integrated Circuits Status: Active Case / Package: 324-HSBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 420

Manufacturer: Broadcom Limited
Win Source Part Number: 209847-PEX8615-BA50BI G
Packaging: Tray
Features: Configurable
Applications: PCI Express
Number of Channels: 12
Categories: Integrated Circuits
Status: Active
Case / Package: 324-HSBGA (19x19)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 420

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
PEX8615-BA50BI G
PCI Interface IC PEX8615-BA50BI G
PCI Interface IC 12 lane 12 port Gen 2 PCIe switch w/DMA

PCI Interface IC 12 lane 12 port Gen 2 PCIe switch w/DMA

Buy Now Datasheet
Analog Switches - Special Purpose - PEX8615-BA50BI G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PEX8615-BA50BI G
Analog Switches - Special Purpose PEX8615-BA50BI G
IC PCI EXPRESS SWITCH 324HSBGA

IC PCI EXPRESS SWITCH 324HSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 209847-PEX8615-BA50BI G PEX8615-BA50BI G PEX8615-BA50BI G
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8615-BA50BI G PCI Interface IC Analog Switches - Special Purpose
Package Type BGA; 324-HSBGA (19x19) HSBGA-324 324-HSBGA (19x19)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3205-B-GS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 276987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1010-4B
Pins 4 #
View Details