Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8619-BA50BCG PEX8619-BA50BCG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 209850-PEX8619-BA50B CG Packaging: Tray Features: Configurable Applications: PCI Express Number of Channels: 16 Family Name: PEX8619 Categories: Integrated Circuits Status: Active Case / Package: 324-HSBGA (19x19) Introduction Date: February 23, 2009 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 209850-PEX8619-BA50B CG Packaging: Tray Features: Configurable Applications: PCI Express Number of Channels: 16 Family Name: PEX8619 Categories: Integrated Circuits Status: Active Case / Package: 324-HSBGA (19x19) Introduction Date: February 23, 2009 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8619-BA50BCG - 209850-PEX8619-BA50BCG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8619-BA50BCG
209850-PEX8619-BA50BCG
Interface - Interface - Analog Switches - Special Purpose - PEX8619-BA50BCG 209850-PEX8619-BA50BCG
Manufacturer: Broadcom Limited Win Source Part Number: 209850-PEX8619-BA50B CG Packaging: Tray Features: Configurable Applications: PCI Express Number of Channels: 16 Family Name: PEX8619 Categories: Integrated Circuits Status: Active Case / Package: 324-HSBGA (19x19) Introduction Date: February 23, 2009 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 209850-PEX8619-BA50BCG
Packaging: Tray
Features: Configurable
Applications: PCI Express
Number of Channels: 16
Family Name: PEX8619
Categories: Integrated Circuits
Status: Active
Case / Package: 324-HSBGA (19x19)
Introduction Date: February 23, 2009
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized - PEX8619-BA50BCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PEX8619-BA50BCG
Specialized PEX8619-BA50BCG
Control Plane, Embedded Systems, Fanout, Intelligent I/O Interface 324-HSBGA (19x19)

Control Plane, Embedded Systems, Fanout, Intelligent I/O Interface 324-HSBGA (19x19)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PEX8619-BA50BCG
Integrated Circuits (ICs) - Interface - Specialized PEX8619-BA50BCG
PEX8619-BA50BC G

PEX8619-BA50BC G

Supplier's Site
Specialized PEX8619-BA50BCG
PEX8619-BA50BC G

PEX8619-BA50BC G

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 209850-PEX8619-BA50BCG PEX8619-BA50BCG PEX8619-BA50BCG PEX8619-BA50BCG
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8619-BA50BCG Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Package Type BGA; 324-HSBGA (19x19) BGA; 324-BGA BGA 324-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74HC4053PW,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 10V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Interface module - 289-526 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details