Broadcom Inc. Interface - Interface - Specialized - PCI9656-BA66BIG PCI9656-BA66BIG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 270696-PCI9656-BA66B IG Packaging: Tray Mounting: Surface Mount Family Name: PCI 9656 Categories: Integrated Circuits Status: Active Case / Package: 272-BGA (27x27) Supply Voltage - Operating: 3.3V, 5V Introduction Date: February 04, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 270696-PCI9656-BA66B IG Packaging: Tray Mounting: Surface Mount Family Name: PCI 9656 Categories: Integrated Circuits Status: Active Case / Package: 272-BGA (27x27) Supply Voltage - Operating: 3.3V, 5V Introduction Date: February 04, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PCI9656-BA66BIG - 270696-PCI9656-BA66BIG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCI9656-BA66BIG
270696-PCI9656-BA66BIG
Interface - Interface - Specialized - PCI9656-BA66BIG 270696-PCI9656-BA66BIG
Manufacturer: Broadcom Limited Win Source Part Number: 270696-PCI9656-BA66B IG Packaging: Tray Mounting: Surface Mount Family Name: PCI 9656 Categories: Integrated Circuits Status: Active Case / Package: 272-BGA (27x27) Supply Voltage - Operating: 3.3V, 5V Introduction Date: February 04, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 270696-PCI9656-BA66BIG
Packaging: Tray
Mounting: Surface Mount
Family Name: PCI 9656
Categories: Integrated Circuits
Status: Active
Case / Package: 272-BGA (27x27)
Supply Voltage - Operating: 3.3V, 5V
Introduction Date: February 04, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
66MHz Interface Transceiver IC - 407-PCI9656-BA66BIG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHz Interface Transceiver IC
407-PCI9656-BA66BIG
66MHz Interface Transceiver IC 407-PCI9656-BA66BIG
PCI Interface IC 64-bit 66MHz PCI Bus Mastering I/O Product overview: PCI9656-BA66BIG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 66MHz, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCI9656-BA66BIG can be used for catalog matching and distributor lookup.

PCI Interface IC 64-bit 66MHz PCI Bus Mastering I/O Product overview: PCI9656-BA66BIG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 66MHz, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCI9656-BA66BIG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialized PCI9656-BA66BIG
PCI9656-BA66BI G

PCI9656-BA66BI G

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCI9656-BA66BIG
Integrated Circuits (ICs) - Interface - Specialized PCI9656-BA66BIG
PCI9656-BA66BI G

PCI9656-BA66BI G

Supplier's Site
Specialized - PCI9656-BA66BIG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCI9656-BA66BIG
Specialized PCI9656-BA66BIG
I/O Accelerator Interface 272-PBGA (27x27)

I/O Accelerator Interface 272-PBGA (27x27)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 270696-PCI9656-BA66BIG 407-PCI9656-BA66BIG PCI9656-BA66BIG PCI9656-BA66BIG PCI9656-BA66BIG
Product Name Interface - Interface - Specialized - PCI9656-BA66BIG 66MHz Interface Transceiver IC Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 3.3V~ 5V Other; 3.3V, 5V 5V; Other 5V; Other; 3.3V, 5V
Package Type BGA; 272-BGA (27x27) BGA 272-BGA BGA BGA; 272-BGA
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data