Schneider Electric Ultrasonic Sensor SM650A40400FP

Description
SUPERPROX ULTRASONIC PROXIMITY SENSOR, SERIES SM650. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SUPERPROX ULTRASONIC PROXIMITY SENSOR, SERIES SM650. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 57632305 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
57632305
Ultrasonic Sensor 57632305
SUPERPROX ULTRASONIC PROXIMITY SENSOR, SERIES SM650. FREE 2 YEAR RADWELL WARRANTY

SUPERPROX ULTRASONIC PROXIMITY SENSOR, SERIES SM650. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
SM650A40400FP
Proximity Sensors SM650A40400FP
Proximity Sensors SUPERPROX ULTRASONIC PROXIMITY SENSOR

Proximity Sensors SUPERPROX ULTRASONIC PROXIMITY SENSOR

Buy Now Datasheet

Technical Specifications

  Radwell International VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 57632305 SM650A40400FP
Product Name Ultrasonic Sensor Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1152LUBTN-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Controller with Current Output - optoCONTROL CLS1000-AI-PNP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details