Banner Engineering Corp. Proximity Sensors - Industrial S18UIAQ

Description
PHOTO SEN 30-300MM 4-20MA OUT
Request a Quote Datasheet
Description
PHOTO SEN 30-300MM 4-20MA OUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2170-S18UIAQ-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2170-S18UIAQ-ND
Proximity Sensors - Industrial 2170-S18UIAQ-ND
PHOTO SEN 30-300MM 4-20MA OUT

PHOTO SEN 30-300MM 4-20MA OUT

Buy Now Datasheet
Photoelectric - 3187954 - Radwell International
Willingboro, NJ, United States
Photoelectric
3187954
Photoelectric 3187954
ULTRASONIC SENSOR, WITH ANALOG OUTPUT, 18MM BARREL DIAMETER, 30-30MM SENSING RANGE, 5-PIN EURO STYLE QD, 10-30VDC, 4...20MA OUTPUT, STRAIGHT HOUSING CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY

ULTRASONIC SENSOR, WITH ANALOG OUTPUT, 18MM BARREL DIAMETER, 30-30MM SENSING RANGE, 5-PIN EURO STYLE QD, 10-30VDC, 4...20MA OUTPUT, STRAIGHT HOUSING CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ultrasonic Sensor; Sensing Range Min Banner Engineering - 99H2748 - Newark, An Avnet Company
Chicago, IL, United States
Ultrasonic Sensor; Sensing Range Min Banner Engineering
99H2748
Ultrasonic Sensor; Sensing Range Min Banner Engineering 99H2748
ULTRASONIC SENSOR; Sensing Range Min:30mm; Sensing Range Max:300mm; Beam Angle:-; Switching Frequency:300kHz; External Diameter:18mm; Sensitivity (dB):-; Operating Temperature Min:-20°C; Operating Temperature Max:60°C RoHS Compliant: Yes

ULTRASONIC SENSOR; Sensing Range Min:30mm; Sensing Range Max:300mm; Beam Angle:-; Switching Frequency:300kHz; External Diameter:18mm; Sensitivity (dB):-; Operating Temperature Min:-20°C; Operating Temperature Max:60°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2170-S18UIAQ-ND 3187954 99H2748
Product Name Proximity Sensors - Industrial Photoelectric Ultrasonic Sensor; Sensing Range Min Banner Engineering
Switching Frequency 300 kHz
Operating Temperature -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C)
Electrical Output Current
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Hall-Effect Latch - A1211LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3297 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details