SICK Photoelectric UFN3-70P415

Description
(6049679) ULTRASONIC SLOT SENSOR, PNP, M8 4PIN CONNECTOR, 3MM WIDTH, STATIC TEACH IN,UFN3-70P415 ULTRA SONIC, UFN3-70P415 FORK S. FREE 2 YEAR RADWELL WARRANTY
Description
(6049679) ULTRASONIC SLOT SENSOR, PNP, M8 4PIN CONNECTOR, 3MM WIDTH, STATIC TEACH IN,UFN3-70P415 ULTRA SONIC, UFN3-70P415 FORK S. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 37207207 - Radwell International
Willingboro, NJ, United States
Photoelectric
37207207
Photoelectric 37207207
(6049679) ULTRASONIC SLOT SENSOR, PNP, M8 4PIN CONNECTOR, 3MM WIDTH, STATIC TEACH IN,UFN3-70P415 ULTRA SONIC, UFN3-70P415 FORK S. FREE 2 YEAR RADWELL WARRANTY

(6049679) ULTRASONIC SLOT SENSOR, PNP, M8 4PIN CONNECTOR, 3MM WIDTH, STATIC TEACH IN,UFN3-70P415 ULTRA SONIC, UFN3-70P415 FORK S. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
SICK Sensors & Switches UFN3-70P415

SICK Sensors & Switches UFN3-70P415

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 37207207
Product Name Photoelectric Photoelectric
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SMTSO-1-PS-S-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
3 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4374 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details
Photoelectric Proximity Sensors - 5000004801-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details