Selectron Systems AG Proximity Switch IMSP-3008/KC

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, ULTRASONIC SENSOR, SELEPROX SENSORS, 10-35VDC, PNP: NO, 2M. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, ULTRASONIC SENSOR, SELEPROX SENSORS, 10-35VDC, PNP: NO, 2M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 123522347 - Radwell International
Willingboro, NJ, United States
Proximity Switch
123522347
Proximity Switch 123522347
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, ULTRASONIC SENSOR, SELEPROX SENSORS, 10-35VDC, PNP: NO, 2M. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, ULTRASONIC SENSOR, SELEPROX SENSORS, 10-35VDC, PNP: NO, 2M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 123522347
Product Name Proximity Switch
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Inductive Proximity Sensors - 5000000790-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details