Banner Engineering Corp. Photoelectric, Industrial QS18UNA

Description
"Optical Sensor 1.97"" ~ 19.69"" (50mm ~ 500mm) NPN"
Request a Quote Datasheet
Description
"Optical Sensor 1.97"" ~ 19.69"" (50mm ~ 500mm) NPN"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18UNA-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18UNA-ND
Photoelectric, Industrial 2170-QS18UNA-ND
"Optical Sensor 1.97"" ~ 19.69"" (50mm ~ 500mm) NPN"

"Optical Sensor 1.97"" ~ 19.69"" (50mm ~ 500mm) NPN"

Buy Now Datasheet
Proximity Switch - 3188129 - Radwell International
Willingboro, NJ, United States
Proximity Switch
3188129
Proximity Switch 3188129
73150 - WORLD-BEAM QS18U: ULTRASONIC TEACH MODE; RANGE: 50-500 MM; INPUT: 12-30 V DC; OUTPUT: NPN; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

73150 - WORLD-BEAM QS18U: ULTRASONIC TEACH MODE; RANGE: 50-500 MM; INPUT: 12-30 V DC; OUTPUT: NPN; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SENSOR; ULTRASONIC; SIDE MOUNT; LED INDICATOR;PUSH AND REMOTE TEACH; NPN; 10-30V - 70167508 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; ULTRASONIC; SIDE MOUNT; LED INDICATOR;PUSH AND REMOTE TEACH; NPN; 10-30V
70167508
SENSOR; ULTRASONIC; SIDE MOUNT; LED INDICATOR;PUSH AND REMOTE TEACH; NPN; 10-30V 70167508
Features: Universal Housing Style with 18 mm Threaded Lens or Side Mount IP67, NEMA 6P-Rated, Rugged Sealed Housing with Protected Circuitry, Remote Models Are IP68 Rated Push-Button Configuration for Easy Setup Temperature Compensation for Easy Setup Bright LED Operating Status Indicators, Visible from 360° 12-30 VDC Supply Voltage 2 m Integral Cable Models Listed (Euro-Style QD Available) Accessories Available: Cordsets, Brackets and Wave Guide

Features:

  • Universal Housing Style with 18 mm Threaded Lens or Side Mount
  • IP67, NEMA 6P-Rated, Rugged Sealed Housing with Protected Circuitry, Remote Models Are IP68 Rated
  • Push-Button Configuration for Easy Setup
  • Temperature Compensation for Easy Setup
  • Bright LED Operating Status Indicators, Visible from 360°
  • 12-30 VDC Supply Voltage
  • 2 m Integral Cable Models Listed (Euro-Style QD Available)
  • Accessories Available: Cordsets, Brackets and Wave Guide
Supplier's Site
Ultrasonic Sensor; Sensing Range Min Banner Engineering - 69K7353 - Newark, An Avnet Company
Chicago, IL, United States
Ultrasonic Sensor; Sensing Range Min Banner Engineering
69K7353
Ultrasonic Sensor; Sensing Range Min Banner Engineering 69K7353
ULTRASONIC SENSOR; Sensing Range Min:50mm; Sensing Range Max:500mm; Beam Angle:-; Switching Frequency:300kHz; External Diameter:-; Sensitivity (dB):-; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Frequency:300kHz RoHS Compliant: Yes

ULTRASONIC SENSOR; Sensing Range Min:50mm; Sensing Range Max:500mm; Beam Angle:-; Switching Frequency:300kHz; External Diameter:-; Sensitivity (dB):-; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Frequency:300kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Photoelectric Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2170-QS18UNA-ND 3188129 70167508 69K7353
Product Name Photoelectric, Industrial Proximity Switch SENSOR; ULTRASONIC; SIDE MOUNT; LED INDICATOR;PUSH AND REMOTE TEACH; NPN; 10-30V Ultrasonic Sensor; Sensing Range Min Banner Engineering
Operating Temperature -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data