Sentinel Proximity Switch PLEAS1AODVT

Description
DISCONTINUED BY MANUFACTURER, ULTRASONIC PROXIMITY SENSOR, 24 VDC INPUT, 5-50 VDC LOAD, 250 MA MAX, AGASTAT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ULTRASONIC PROXIMITY SENSOR, 24 VDC INPUT, 5-50 VDC LOAD, 250 MA MAX, AGASTAT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 201654973 - Radwell International
Willingboro, NJ, United States
Proximity Switch
201654973
Proximity Switch 201654973
DISCONTINUED BY MANUFACTURER, ULTRASONIC PROXIMITY SENSOR, 24 VDC INPUT, 5-50 VDC LOAD, 250 MA MAX, AGASTAT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ULTRASONIC PROXIMITY SENSOR, 24 VDC INPUT, 5-50 VDC LOAD, 250 MA MAX, AGASTAT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 201654973
Product Name Proximity Switch
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1102ELHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3164-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Controller with Antivalence Function - optoCONTROL CLS1000-QN-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details