TRANS PNP 45V 0.1A SOT23 Product overview: BC857AE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857AE6327HTSA1
Manufacturer: Infineon Technologies
Win Source Part Number: 1022493-BC857AE6327H
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 125 @ 2mA, 5V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Bipolar (BJT) Transistor PNP 45V 100mA 250MHz 330mW Surface Mount PG-SOT23
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon
TRANS PNP 45V 0.1A SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC857AE6327HTSA1 | 1022493-BC857AE6327HTSA1 | BC857AE6327HTSA1TR-ND | BC857AE6327HTSA1 | BC857AE6327HTSA1 |
| Product Name | 45V 0.1A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC857AE6327HTSA1 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | Tape & Reel (TR) | SOT3; SOT23; PG-SOT23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | PG-SOT23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 100 milliamps | 100 milliamps | |||
| VCEO | 45 volts | 45 volts |