NPN silicon bipolar transistor for audio frequency input stages and driver applications, available in SOT23 package. Rated for a collector-emitter voltage of 65 V, collector current of 100 mA, and total power dissipation of 330 mW at junction temperature up to 71 °C. Features a transition frequency of 250 MHz and is qualified to AEC-Q101 with RoHS-compliant packaging.
Bipolar (BJT) Transistor NPN 65V 100mA 250MHz 330mW Surface Mount PG-SOT23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC846AE6327-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |