Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 250MHz 250mW Surface Mount PG-SC74-6
TRANS ARRAY AF NPN SC74-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BC846UE6727HTSA1-ND | BC846UE6727HTSA1 |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SC-74, SOT-457 | AEC-Q101 |
| Transistor Grade / Operating Range | Automotive |