Infineon Technologies AG 45V 0.1A SOT23 Bipolar Transistor BC847B-B5003

Description
TRANS NPN 45V 0.1A SOT23-3 Product overview: BC847B-B5003 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847B-B5003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 45V 0.1A SOT23-3 Product overview: BC847B-B5003 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847B-B5003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 0.1A SOT23 Bipolar Transistor
276-BC847B-B5003
45V 0.1A SOT23 Bipolar Transistor 276-BC847B-B5003
TRANS NPN 45V 0.1A SOT23-3 Product overview: BC847B-B5003 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847B-B5003 can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.1A SOT23-3 Product overview: BC847B-B5003 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847B-B5003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1048403-BC847B-B5003 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1048403-BC847B-B5003
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1048403-BC847B-B5003
Win Source Part Number: 1048403-BC847B-B5003 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 330 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 250MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23-3-11 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): BCW33; BCW30; MMBT3904-13-F; FMMTA42; KSC3123OMTF; KSC3123RMTFBC 847B B5003; BC847B B5003; BC847BB5003; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: Infineon Technologies Other Names: 2156-BC847B-B5003,IN FINFBC847B-B5003 RoHS Status: Not applicable

Win Source Part Number: 1048403-BC847B-B5003
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 330 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 250MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23-3-11
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BCW33; BCW30; MMBT3904-13-F; FMMTA42; KSC3123OMTF; KSC3123RMTFBC 847B B5003; BC847B B5003; BC847BB5003;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: Infineon Technologies
Other Names: 2156-BC847B-B5003,INFINFBC847B-B5003
RoHS Status: Not applicable

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847B-B5003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847B-B5003
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847B-B5003
TRANS NPN 45V 0.1A SOT23-3

TRANS NPN 45V 0.1A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC847B-B5003 1048403-BC847B-B5003 BC847B-B5003
Product Name 45V 0.1A SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk SOT3 PG-SOT23-3-11
Packing Method Bulk Bulk; Bulk
VCEO 45 volts 45 volts
TJ 150 C (302 F) 150 C (302 F)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-25VL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
5 suppliers
Bipolar Transistors - 1220296 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
25V 0.5A SOT-23 Bipolar Transistor - 276-BC808-25E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers