Infineon Technologies AG Automotive 45V 0.1A 250mW Bipolar Transistor BC847S E6327

Description
Trans GP BJT NPN 45V 0.1A 250mW Automotive 6-Pin SOT-363 T/R Product overview: BC847S E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 250mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 250mW, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847S E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 45V 0.1A 250mW Automotive 6-Pin SOT-363 T/R Product overview: BC847S E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 250mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 250mW, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847S E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 45V 0.1A 250mW Bipolar Transistor
277-BC847S E6327
Automotive 45V 0.1A 250mW Bipolar Transistor 277-BC847S E6327
Trans GP BJT NPN 45V 0.1A 250mW Automotive 6-Pin SOT-363 T/R Product overview: BC847S E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 250mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 250mW, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847S E6327 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 45V 0.1A 250mW Automotive 6-Pin SOT-363 T/R Product overview: BC847S E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 250mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 250mW, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847S E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 232234-BC847S E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
232234-BC847S E6327
Discrete Semiconductor Products 232234-BC847S E6327
Manufacturer: Infineon Technologies Win Source Part Number: 232234-BC847S E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Arrays Family Name: BC847S Alternative Parts (Cross-Reference): BCM847BST1; BCM847BS/A2; XP0450100L; XP04501; Introduction Date: May 19, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 232234-BC847S E6327
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Arrays
Family Name: BC847S
Alternative Parts (Cross-Reference): BCM847BST1; BCM847BS/A2; XP0450100L; XP04501;
Introduction Date: May 19, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 277-BC847S E6327 232234-BC847S E6327
Product Name Automotive 45V 0.1A 250mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - 448-BCP49H6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
Bipolar Transistors - 1221433 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); Dpak (to-252)
Number of units in IC 1
View Details