Infineon Technologies AG 30V 0.1A Bipolar Transistor BC858BW E6327

Description
TRANS PNP 30V 0.1A SOT-323 Product overview: BC858BW E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858BW E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 30V 0.1A SOT-323 Product overview: BC858BW E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858BW E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.1A Bipolar Transistor
276-BC858BW E6327
30V 0.1A Bipolar Transistor 276-BC858BW E6327
TRANS PNP 30V 0.1A SOT-323 Product overview: BC858BW E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858BW E6327 can be used for catalog matching and distributor lookup.

TRANS PNP 30V 0.1A SOT-323 Product overview: BC858BW E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858BW E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC858BW E6327 - 200496-BC858BW E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC858BW E6327
200496-BC858BW E6327
TRANSISTORS - Transistors (BJT) - Single - BC858BW E6327 200496-BC858BW E6327
Manufacturer: Infineon Technologies Win Source Part Number: 200496-BC858BW E6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT323-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 200496-BC858BW E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-BC858BW E6327 200496-BC858BW E6327
Product Name 30V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC858BW E6327
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data