PNP silicon AF transistor for input stages and driver applications, available in SOT23 package with dimensions supporting surface mount mounting, rated for 45 V collector-emitter voltage, 100 mA collector current, and 250 mW total power dissipation at ambient temperatures up to 124 °C; transition frequency of 250 MHz, DC current gain grouped as B (220 to 475) at 2 mA collector current, and qualified to AEC-Q101 standard; RoHS compliant.
Bipolar (BJT) Transistor PNP 45V 100mA 250MHz 330mW Surface Mount PG-SOT23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC857BB5003INTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |