Bipolar (BJT) Transistor PNP 30V 100mA 250MHz 250mW Surface Mount PG-SOT323
TRANS PNP 30V 0.1A SOT-323
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BC858BWE6327HTSA1TR-ND | BC858BWE6327HTSA1 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |