Infineon Technologies AG Bipolar Transistor Arrays BCM856SE6327BTSA1

Description
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 250MHz 250mW Surface Mount PG-SOT363-6
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 250MHz 250mW Surface Mount PG-SOT363-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - BCM856SE6327BTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BCM856SE6327BTSA1TR-ND
Bipolar Transistor Arrays BCM856SE6327BTSA1TR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 250MHz 250mW Surface Mount PG-SOT363-6

Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 250MHz 250mW Surface Mount PG-SOT363-6

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - BCM856SE6327BTSA1 - 1022645-BCM856SE6327BTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BCM856SE6327BTSA1
1022645-BCM856SE6327BTSA1
TRANSISTORS - Transistors (BJT) - Arrays - BCM856SE6327BTSA1 1022645-BCM856SE6327BTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022645-BCM856SE6327 BTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT363-6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1022645-BCM856SE6327BTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT363-6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
65V 0.1A Bipolar Transistor
277-BCM856SE6327BTSA1
65V 0.1A Bipolar Transistor 277-BCM856SE6327BTSA1
TRANS 2PNP 65V 0.1A SOT363 Product overview: BCM856SE6327BTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM856SE6327BTSA 1 can be used for catalog matching and distributor lookup.

TRANS 2PNP 65V 0.1A SOT363 Product overview: BCM856SE6327BTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM856SE6327BTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCM856SE6327BTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCM856SE6327BTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCM856SE6327BTSA1
TRANS 2PNP 65V 0.1A SOT363

TRANS 2PNP 65V 0.1A SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCM856SE6327BTSA1TR-ND 1022645-BCM856SE6327BTSA1 277-BCM856SE6327BTSA1 BCM856SE6327BTSA1
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - BCM856SE6327BTSA1 65V 0.1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; 2 PNP (Dual)
Package Type 6-VSSOP, SC-88, SOT-363 SOT3; PG-SOT363-6 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data