TRANS PNP 45V 0.1A SOT23 Product overview: BC857B E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857B E6327 can be used for catalog matching and distributor lookup.
TRANS PNP 45V 0.1A SOT23
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC857B E6327 | BC857B E6327 |
| Product Name | 45V 0.1A SOT23 Bipolar Transistor | Single Bipolar Transistors |
| Package Type | Bulk | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Packing Method | Bulk | |
| VCEO | 45 volts | 45 volts |
| TJ | 150 C (302 F) | 150 C (302 F) |