Infineon Technologies AG Single Bipolar Transistors BC848BWE6327BTSA1

Description
Bipolar (BJT) Transistor NPN 30V 100mA 250MHz 250mW Surface Mount PG-SOT323
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 30V 100mA 250MHz 250mW Surface Mount PG-SOT323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC848BWE6327BTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC848BWE6327BTSA1TR-ND
Single Bipolar Transistors BC848BWE6327BTSA1TR-ND
Bipolar (BJT) Transistor NPN 30V 100mA 250MHz 250mW Surface Mount PG-SOT323

Bipolar (BJT) Transistor NPN 30V 100mA 250MHz 250mW Surface Mount PG-SOT323

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC848BWE6327BTSA1 - 912940-BC848BWE6327BTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC848BWE6327BTSA1
912940-BC848BWE6327BTSA1
TRANSISTORS - Transistors (BJT) - Single - BC848BWE6327BTSA1 912940-BC848BWE6327BTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 912940-BC848BWE6327B TSA1 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 30 V 100 mA 250MHz 250 mW Surface Mount SOT-323 Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Family Name: BC848 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BC 848BW E6327, BC 848BW E6327-ND, BC848BWE6327, BC848BWE6327BTSA1TR, BC848BWE6327XT, SP000010610

Manufacturer: Infineon Technologies
Win Source Part Number: 912940-BC848BWE6327BTSA1
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 30 V 100 mA 250MHz 250 mW Surface Mount SOT-323
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BC848
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BC 848BW E6327, BC 848BW E6327-ND, BC848BWE6327, BC848BWE6327BTSA1TR, BC848BWE6327XT, SP000010610

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC848BWE6327BTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC848BWE6327BTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC848BWE6327BTSA1
TRANS NPN 30V 0.1A SOT323

TRANS NPN 30V 0.1A SOT323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number BC848BWE6327BTSA1TR-ND 912940-BC848BWE6327BTSA1 BC848BWE6327BTSA1
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC848BWE6327BTSA1 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BCP6925H6327XTSA1 - 1022671-BCP6925H6327XTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; PG-SOT223-4
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-40R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistors - 6697357 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details