PNP silicon AF transistor for input stages and driver applications, housed in the TSFP-3 package with a collector-emitter voltage rating of 45 V, collector current of 100 mA, and total power dissipation of 250 mW at junction temperature up to 128 °C. Qualified according to AEC-Q101 and RoHS compliant.
Bipolar (BJT) Transistor PNP 45V 100mA 250MHz 250mW Surface Mount PG-TSFP-3-1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC857BFE6327-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |