Infineon Technologies AG TRANSISTORS - Transistors (BJT) - Single - BC857BWH6327XTSA1 BC857BWH6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 769728-BC857BWH6327X TSA1 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: SC-70, SOT-323 Mounting: SMD Power - Max: 250mW Transistor Type: PNP Frequency - Transition: 250MHz Family Name: BC857BWH6327XTSA1 Categories: Discrete Semiconductor Products Manufacturer Package: PG-SOT323-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 45V Vce Saturation (Maximum) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Maximum): 15nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 220 @ 2mA, 5V Alternative Parts (Cross-Reference): BC860AWRFG; BC857CWRFG; BC857CWRF; BC857AW-TP ; Introduction Date: April 29, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 769728-BC857BWH6327X TSA1 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: SC-70, SOT-323 Mounting: SMD Power - Max: 250mW Transistor Type: PNP Frequency - Transition: 250MHz Family Name: BC857BWH6327XTSA1 Categories: Discrete Semiconductor Products Manufacturer Package: PG-SOT323-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 45V Vce Saturation (Maximum) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Maximum): 15nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 220 @ 2mA, 5V Alternative Parts (Cross-Reference): BC860AWRFG; BC857CWRFG; BC857CWRF; BC857AW-TP ; Introduction Date: April 29, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC857BWH6327XTSA1 - 769728-BC857BWH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC857BWH6327XTSA1
769728-BC857BWH6327XTSA1
TRANSISTORS - Transistors (BJT) - Single - BC857BWH6327XTSA1 769728-BC857BWH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 769728-BC857BWH6327X TSA1 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: SC-70, SOT-323 Mounting: SMD Power - Max: 250mW Transistor Type: PNP Frequency - Transition: 250MHz Family Name: BC857BWH6327XTSA1 Categories: Discrete Semiconductor Products Manufacturer Package: PG-SOT323-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 45V Vce Saturation (Maximum) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Maximum): 15nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 220 @ 2mA, 5V Alternative Parts (Cross-Reference): BC860AWRFG; BC857CWRFG; BC857CWRF; BC857AW-TP ; Introduction Date: April 29, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 769728-BC857BWH6327XTSA1
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: SC-70, SOT-323
Mounting: SMD
Power - Max: 250mW
Transistor Type: PNP
Frequency - Transition: 250MHz
Family Name: BC857BWH6327XTSA1
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-SOT323-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Vce Saturation (Maximum) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Maximum): 15nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 220 @ 2mA, 5V
Alternative Parts (Cross-Reference): BC860AWRFG; BC857CWRFG; BC857CWRF; BC857AW-TP ;
Introduction Date: April 29, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - BC857BWH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857BWH6327XTSA1TR-ND
Single Bipolar Transistors BC857BWH6327XTSA1TR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 250MHz 250mW Surface Mount PG-SOT323

Bipolar (BJT) Transistor PNP 45V 100mA 250MHz 250mW Surface Mount PG-SOT323

Buy Now Datasheet
Singapore, Singapore
45V 0.1A Bipolar Transistor
276-BC857BWH6327XTSA1
45V 0.1A Bipolar Transistor 276-BC857BWH6327XTSA1
TRANS PNP 45V 0.1A SOT323 Product overview: BC857BWH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BWH6327XTSA 1 can be used for catalog matching and distributor lookup.

TRANS PNP 45V 0.1A SOT323 Product overview: BC857BWH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BWH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857BWH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857BWH6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857BWH6327XTSA1
TRANS PNP 45V 0.1A SOT323

TRANS PNP 45V 0.1A SOT323

Supplier's Site
Single Bipolar Transistors - BC857BWH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC857BWH6327XTSA1
Single Bipolar Transistors BC857BWH6327XTSA1
TRANS PNP 45V 0.1A SOT323

TRANS PNP 45V 0.1A SOT323

Supplier's Site Datasheet
TRANS PNP 45V 0.1A SOT323 - 376-BC857BWH6327XTSA1 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 45V 0.1A SOT323
376-BC857BWH6327XTSA1
TRANS PNP 45V 0.1A SOT323 376-BC857BWH6327XTSA1
TRANS PNP 45V 0.1A SOT323

TRANS PNP 45V 0.1A SOT323

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 769728-BC857BWH6327XTSA1 BC857BWH6327XTSA1TR-ND 276-BC857BWH6327XTSA1 BC857BWH6327XTSA1 BC857BWH6327XTSA1 376-BC857BWH6327XTSA1
Product Name TRANSISTORS - Transistors (BJT) - Single - BC857BWH6327XTSA1 Single Bipolar Transistors 45V 0.1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors TRANS PNP 45V 0.1A SOT323
Polarity PNP PNP PNP; PNP PNP; PNP
Package Type SOT3; SOT323 SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT323; SC-70, SOT-323
Packing Method Tape Reel; Reel package Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 1.50E-5 milliamps 100 milliamps 100 milliamps 100 milliamps
Power Gain 220 dB
Unlock Full Specs
to access all available technical data