Infineon Technologies AG RFFETs - BAT6203WE6327HTSA1 BAT6203WE6327HTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 850770-BAT6203WE6327 HTSA1 Features: RF Diode 20 mA 100 mW Package: Reel - TR Part Status: Obsolete Family Name: BAT62 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT 62-03W E6327, BAT 62-03W E6327DKR, BAT 62-03W E6327CT, BAT 62-03W E6327CT-ND, BAT6203WE6327HTSA1CT , BAT6203WE6327XT, BAT 62-03W E6327DKR-ND, BAT 62-03W E6327TR-ND, BAT 62-03W E6327-ND, SP000010303, BAT6203WE6327HTSA1DK R, BAT6203WE6327HTSA1TR , BAT6203WE6327
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 850770-BAT6203WE6327 HTSA1 Features: RF Diode 20 mA 100 mW Package: Reel - TR Part Status: Obsolete Family Name: BAT62 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT 62-03W E6327, BAT 62-03W E6327DKR, BAT 62-03W E6327CT, BAT 62-03W E6327CT-ND, BAT6203WE6327HTSA1CT , BAT6203WE6327XT, BAT 62-03W E6327DKR-ND, BAT 62-03W E6327TR-ND, BAT 62-03W E6327-ND, SP000010303, BAT6203WE6327HTSA1DK R, BAT6203WE6327HTSA1TR , BAT6203WE6327
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFFETs - BAT6203WE6327HTSA1 - 850770-BAT6203WE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - BAT6203WE6327HTSA1
850770-BAT6203WE6327HTSA1
RFFETs - BAT6203WE6327HTSA1 850770-BAT6203WE6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 850770-BAT6203WE6327 HTSA1 Features: RF Diode 20 mA 100 mW Package: Reel - TR Part Status: Obsolete Family Name: BAT62 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT 62-03W E6327, BAT 62-03W E6327DKR, BAT 62-03W E6327CT, BAT 62-03W E6327CT-ND, BAT6203WE6327HTSA1CT , BAT6203WE6327XT, BAT 62-03W E6327DKR-ND, BAT 62-03W E6327TR-ND, BAT 62-03W E6327-ND, SP000010303, BAT6203WE6327HTSA1DK R, BAT6203WE6327HTSA1TR , BAT6203WE6327

Manufacturer: Infineon Technologies
Win Source Part Number: 850770-BAT6203WE6327HTSA1
Features: RF Diode 20 mA 100 mW
Package: Reel - TR
Part Status: Obsolete
Family Name: BAT62
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAT 62-03W E6327, BAT 62-03W E6327DKR, BAT 62-03W E6327CT, BAT 62-03W E6327CT-ND, BAT6203WE6327HTSA1CT, BAT6203WE6327XT, BAT 62-03W E6327DKR-ND, BAT 62-03W E6327TR-ND, BAT 62-03W E6327-ND, SP000010303, BAT6203WE6327HTSA1DKR, BAT6203WE6327HTSA1TR, BAT6203WE6327

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 850770-BAT6203WE6327HTSA1
Product Name RFFETs - BAT6203WE6327HTSA1
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD19506KCS 80V, N-Channel NexFET™ Power MOSFET - CSD19506KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
9 suppliers
2-CHANNEL SUPERCAPACITOR AUTO BALANCING PCB - SABMB2 - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
View Details