Infineon Technologies AG 65V 0.1A SOT-23 Bipolar Transistor BC846B E6433

Description
TRANS NPN 65V 0.1A SOT-23 Product overview: BC846B E6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846B E6433 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 65V 0.1A SOT-23 Product overview: BC846B E6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846B E6433 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V 0.1A SOT-23 Bipolar Transistor
276-BC846B E6433
65V 0.1A SOT-23 Bipolar Transistor 276-BC846B E6433
TRANS NPN 65V 0.1A SOT-23 Product overview: BC846B E6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846B E6433 can be used for catalog matching and distributor lookup.

TRANS NPN 65V 0.1A SOT-23 Product overview: BC846B E6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846B E6433 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC846B E6433 - 200443-BC846B E6433 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC846B E6433
200443-BC846B E6433
TRANSISTORS - Transistors (BJT) - Single - BC846B E6433 200443-BC846B E6433
Manufacturer: Infineon Technologies Win Source Part Number: 200443-BC846B E6433 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Safety

Manufacturer: Infineon Technologies
Win Source Part Number: 200443-BC846B E6433
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Safety

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-BC846B E6433 200443-BC846B E6433
Product Name 65V 0.1A SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC846B E6433
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BC817K-40W - BC817K-40W - Infineon Technologies AG
Specs
Polarity NPN (Single); NPN
Package Type SOT23; SOT323; SOT323
Packing Method Tape Reel; TAPE & REEL
View Details
45 V, 1 A NPN medium power transistors - BC54-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
Bipolar Transistors - 1220641 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details