Infineon Technologies AG TRANSISTORS - Transistors (BJT) - Arrays - BC807UE6327 BC807UE6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 744731-BC807UE6327 Manufacturer Homepage: www.infineon.com Reference case: SOT163 Reference Date Code: 1108+Rohs Alternative Parts (Cross-Reference): BC807DS; BC807U; BC 807U E6327; BC 807U E6327XT; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 744731-BC807UE6327 Manufacturer Homepage: www.infineon.com Reference case: SOT163 Reference Date Code: 1108+Rohs Alternative Parts (Cross-Reference): BC807DS; BC807U; BC 807U E6327; BC 807U E6327XT; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - BC807UE6327 - 744731-BC807UE6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BC807UE6327
744731-BC807UE6327
TRANSISTORS - Transistors (BJT) - Arrays - BC807UE6327 744731-BC807UE6327
Manufacturer: Infineon Technologies Win Source Part Number: 744731-BC807UE6327 Manufacturer Homepage: www.infineon.com Reference case: SOT163 Reference Date Code: 1108+Rohs Alternative Parts (Cross-Reference): BC807DS; BC807U; BC 807U E6327; BC 807U E6327XT; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 744731-BC807UE6327
Manufacturer Homepage: www.infineon.com
Reference case: SOT163
Reference Date Code: 1108+Rohs
Alternative Parts (Cross-Reference): BC807DS; BC807U; BC 807U E6327; BC 807U E6327XT;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Bipolar Transistor 277-BC807UE6327
Product overview: BC807UE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC807UE6327 can be used for catalog matching and distributor lookup.

Product overview: BC807UE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC807UE6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 744731-BC807UE6327 277-BC807UE6327
Product Name TRANSISTORS - Transistors (BJT) - Arrays - BC807UE6327 Bipolar Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219949 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BC847S - BC847S - Infineon Technologies AG
Specs
Polarity NPN (Dual); NPN
Package Type SOT363
Packing Method Tape Reel; TAPE & REEL
View Details
50 V, 500 mA NPN general-purpose transistor - 2PD602AQL/DG,215 - Nexperia B.V.
Specs
Polarity NPN
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23
View Details