NPN silicon bipolar transistor for general audio frequency applications with a collector-emitter voltage rating of 45 V, collector current of 500 mA, and current gain groups up to 630, housed in SOT23 package. It meets AEC-Q101 qualification and is RoHS compliant.
Bipolar (BJT) Transistor NPN 45V 500mA 170MHz 330mW Surface Mount PG-SOT23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC817-40E6327INTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |