Trans GP BJT NPN 45V 0.5A 330mW Automotive 3-Pin SOT-23 T/R Product overview: BC817-40E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.5A, 330mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.5A, 330mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-40E6327 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 232171-BC817-40E6327
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC817-40
Alternative Parts (Cross-Reference): BC817-40; BC817-40E6433; BC817-40-T&R; BC817-40E6433XT;
Introduction Date: November 29, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Safety
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC817-40E6327 | 232171-BC817-40E6327 |
| Product Name | Automotive 45V 0.5A 330mW Bipolar Transistor | Discrete Semiconductor Products |
| Package Type | SOT3; SOT23 |