Infineon Technologies AG TRANSISTORS - Transistors (BJT) - Single - BC848BL3E6327 BC848BL3E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 729945-BC848BL3E6327 Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Reference case: TSLP-3 Reference Date Code: 0324+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 729945-BC848BL3E6327 Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Reference case: TSLP-3 Reference Date Code: 0324+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC848BL3E6327 - 729945-BC848BL3E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC848BL3E6327
729945-BC848BL3E6327
TRANSISTORS - Transistors (BJT) - Single - BC848BL3E6327 729945-BC848BL3E6327
Manufacturer: Infineon Technologies Win Source Part Number: 729945-BC848BL3E6327 Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Reference case: TSLP-3 Reference Date Code: 0324+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 729945-BC848BL3E6327
Manufacturer Homepage: www.infineon.com
RoHS State: Request Verification
Reference case: TSLP-3
Reference Date Code: 0324+
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Singapore
30V 0.1A SOT23 Bipolar Transistor
276-BC848BL3E6327
30V 0.1A SOT23 Bipolar Transistor 276-BC848BL3E6327
TRANS NPN 30V 0.1A SOT23 Product overview: BC848BL3E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848BL3E6327 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 0.1A SOT23 Product overview: BC848BL3E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848BL3E6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 729945-BC848BL3E6327 276-BC848BL3E6327
Product Name TRANSISTORS - Transistors (BJT) - Single - BC848BL3E6327 30V 0.1A SOT23 Bipolar Transistor
Package Type Bulk
Unlock Full Specs
to access all available technical data