Infineon Technologies AG Discrete Semiconductor Products BC856

Description
Manufacturer: Infineon Technologies Win Source Part Number: 232260-BC856 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Arrays Family Name: BC856 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Signal Processing
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 232260-BC856 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Arrays Family Name: BC856 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Signal Processing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 232260-BC856 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
232260-BC856
Discrete Semiconductor Products 232260-BC856
Manufacturer: Infineon Technologies Win Source Part Number: 232260-BC856 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Arrays Family Name: BC856 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Signal Processing

Manufacturer: Infineon Technologies
Win Source Part Number: 232260-BC856
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Arrays
Family Name: BC856
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Signal Processing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 232260-BC856
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
100V 75A MOSFET Transistor - 278-AUIRFS4310TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
5 suppliers