Infineon Technologies AG Automotive 45V 0.5A 330mW Bipolar Transistor BC817-16 E6237

Description
Trans GP BJT NPN 45V 0.5A 330mW Automotive 3-Pin SOT-23 T/R Product overview: BC817-16 E6237 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.5A, 330mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.5A, 330mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-16 E6237 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 45V 0.5A 330mW Automotive 3-Pin SOT-23 T/R Product overview: BC817-16 E6237 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.5A, 330mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.5A, 330mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-16 E6237 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 45V 0.5A 330mW Bipolar Transistor
276-BC817-16 E6237
Automotive 45V 0.5A 330mW Bipolar Transistor 276-BC817-16 E6237
Trans GP BJT NPN 45V 0.5A 330mW Automotive 3-Pin SOT-23 T/R Product overview: BC817-16 E6237 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.5A, 330mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.5A, 330mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-16 E6237 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 45V 0.5A 330mW Automotive 3-Pin SOT-23 T/R Product overview: BC817-16 E6237 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.5A, 330mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.5A, 330mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-16 E6237 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 232161-BC817-16 E6237 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
232161-BC817-16 E6237
Discrete Semiconductor Products 232161-BC817-16 E6237
Manufacturer: Infineon Technologies Win Source Part Number: 232161-BC817-16 E6237 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC817-16 Alternative Parts (Cross-Reference): BC817-16; BC817-16E6433XT; BC817-16E6327XT; BCX19_NL; Introduction Date: November 29, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 232161-BC817-16 E6237
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC817-16
Alternative Parts (Cross-Reference): BC817-16; BC817-16E6433XT; BC817-16E6327XT; BCX19_NL;
Introduction Date: November 29, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC817-16 E6237 232161-BC817-16 E6237
Product Name Automotive 45V 0.5A 330mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data