Manufacturer: Infineon Technologies
Win Source Part Number: 1152020-BC817K-16
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1152020-BC817K-16 | BC817K-16 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC817K-16 | |
| Package Type | SOT3 | SOT23; SOT-23-3 |