Infineon Technologies AG TRANSISTORS - Transistors (BJT) - Single - BC848BL3E6327XTMA1 BC848BL3E6327XTMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1022460-BC848BL3E632 7XTMA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1022460-BC848BL3E632 7XTMA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC848BL3E6327XTMA1 - 1022460-BC848BL3E6327XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC848BL3E6327XTMA1
1022460-BC848BL3E6327XTMA1
TRANSISTORS - Transistors (BJT) - Single - BC848BL3E6327XTMA1 1022460-BC848BL3E6327XTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022460-BC848BL3E632 7XTMA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1022460-BC848BL3E6327XTMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 0.1A SOT 23 Bipolar Transistor
276-BC848BL3E6327XTMA1
30V 0.1A SOT 23 Bipolar Transistor 276-BC848BL3E6327XTMA1
TRANS NPN 30V 0.1A SOT 23 Product overview: BC848BL3E6327XTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT 23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT 23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848BL3E6327XTM A1 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 0.1A SOT 23 Product overview: BC848BL3E6327XTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT 23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT 23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848BL3E6327XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC848BL3E6327XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC848BL3E6327XTMA1TR-ND
Single Bipolar Transistors BC848BL3E6327XTMA1TR-ND
Bipolar (BJT) Transistor NPN 30V 100mA 250MHz 250mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor NPN 30V 100mA 250MHz 250mW Surface Mount PG-SOT23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC848BL3E6327XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC848BL3E6327XTMA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC848BL3E6327XTMA1
TRANS NPN 30V 0.1A SOT 23

TRANS NPN 30V 0.1A SOT 23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1022460-BC848BL3E6327XTMA1 276-BC848BL3E6327XTMA1 BC848BL3E6327XTMA1TR-ND BC848BL3E6327XTMA1
Product Name TRANSISTORS - Transistors (BJT) - Single - BC848BL3E6327XTMA1 30V 0.1A SOT 23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN
Package Type SOT3; PG-SOT23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 PG-SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN/PNP general purpose transistor - BC847BVN,115 - Nexperia B.V.
Specs
Package Type SOT666 SOT666
IC(max) 100 milliamps
VCEO 45 volts
View Details
8 suppliers
Bipolar Transistors - 1689655 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details
Single Bipolar Transistors - BC857BWH6778XTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers