NPN silicon bipolar transistor for audio input stages and driver applications, available in SOT23 package. It has a collector-emitter voltage rating of 65 V, collector current of 100 mA, total power dissipation of 330 mW at T_S ≤ 71 °C, and a transition frequency of 250 MHz. It meets AEC-Q101 qualification and is RoHS compliant.
Bipolar (BJT) Transistor NPN 65V 100mA 250MHz 330mW Surface Mount PG-SOT23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC846AE6433-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |