Bipolar (BJT) Transistor NPN 30V 100mA 250MHz 330mW Surface Mount PG-SOT23
TRANS NPN 30V 0.1A SOT-23
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BC849CE6327HTSA1TR-ND | BC849CE6327HTSA1 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |