Win Source Part Number: 1048394-BC817-40E643
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 2PB709AR,115; NSCT3904LT1G; NSCT3906LT1G; NSCT3906LT3G; 2PD601AR,115BC 817-40 E6433; BC817-40 E6433; BC81740E6433;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Infineon Technologies
Other Names: 2156-BC817-40E6433,I
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1048394-BC817-40E6433 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single |
| Package Type | SOT3 |