The BC846PN is a twin monolithic NPN/PNP bipolar transistor array in SOT363 package for AF input stage and driver applications. It features a collector-emitter voltage rating of 65 V, collector current of 100 mA, and total power dissipation of 250 mW at ambient temperatures up to 115 °C. The package has six pins with defined pinout: E1, B1, C2, E2, B2, C1. It meets AEC-Q101 qualification and is RoHS compliant.
TRANS NPN/PNP 65V 0.1A SOT363-6 Product overview: BC846PNE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846PNE6327 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 277-BC846PNE6327 |
| Product Name | 65V 0.1A Bipolar Transistor |
| Polarity | NPN; PNP |