Infineon Technologies AG 25V 0.5A SOT23 Bipolar Transistor BC 818K-25 E6327

Description
TRANS NPN 25V 0.5A SOT23 Product overview: BC 818K-25 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC 818K-25 E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 25V 0.5A SOT23 Product overview: BC 818K-25 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC 818K-25 E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 0.5A SOT23 Bipolar Transistor
276-BC 818K-25 E6327
25V 0.5A SOT23 Bipolar Transistor 276-BC 818K-25 E6327
TRANS NPN 25V 0.5A SOT23 Product overview: BC 818K-25 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC 818K-25 E6327 can be used for catalog matching and distributor lookup.

TRANS NPN 25V 0.5A SOT23 Product overview: BC 818K-25 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC 818K-25 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC818K-25E6327-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC818K-25E6327-ND
Single Bipolar Transistors BC818K-25E6327-ND
Bipolar (BJT) Transistor NPN 25V 500mA 170MHz 500mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor NPN 25V 500mA 170MHz 500mW Surface Mount PG-SOT23

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC 818K-25 E6327 - 1022416-BC 818K-25 E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC 818K-25 E6327
1022416-BC 818K-25 E6327
TRANSISTORS - Transistors (BJT) - Single - BC 818K-25 E6327 1022416-BC 818K-25 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 1022416-BC 818K-25 E6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 170MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 100mA, 1V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1022416-BC 818K-25 E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 170MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Bipolar RF Transistors Transistors Transistors
Product Number 276-BC 818K-25 E6327 BC818K-25E6327-ND 1022416-BC 818K-25 E6327
Product Name 25V 0.5A SOT23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC 818K-25 E6327
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; PG-SOT23-3
Unlock Full Specs
to access all available technical data

Similar Products

SOT23 Bipolar Transistor - 276-BC850CE6359 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 2467585 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details