Infineon Technologies AG TRANSISTORS - Transistors (BJT) - Single - BC850BE6327HTSA1 BC850BE6327HTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 104261-BC850BE6327HT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 104261-BC850BE6327HT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC850BE6327HTSA1 - 104261-BC850BE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC850BE6327HTSA1
104261-BC850BE6327HTSA1
TRANSISTORS - Transistors (BJT) - Single - BC850BE6327HTSA1 104261-BC850BE6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 104261-BC850BE6327HT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 104261-BC850BE6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
45V 0.1A SOT-23 Bipolar Transistor
276-BC850BE6327HTSA1
45V 0.1A SOT-23 Bipolar Transistor 276-BC850BE6327HTSA1
TRANS NPN 45V 0.1A SOT-23 Product overview: BC850BE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC850BE6327HTSA1 can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.1A SOT-23 Product overview: BC850BE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC850BE6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC850BE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC850BE6327HTSA1TR-ND
Single Bipolar Transistors BC850BE6327HTSA1TR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 330mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 330mW Surface Mount PG-SOT23

Buy Now Datasheet
 - BC850BE6327HTSA1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC850BE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC850BE6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC850BE6327HTSA1
TRANS NPN 45V 0.1A SOT-23

TRANS NPN 45V 0.1A SOT-23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 104261-BC850BE6327HTSA1 276-BC850BE6327HTSA1 BC850BE6327HTSA1TR-ND BC850BE6327HTSA1 BC850BE6327HTSA1
Product Name TRANSISTORS - Transistors (BJT) - Single - BC850BE6327HTSA1 45V 0.1A SOT-23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN
Package Type SOT3; SOT23; PG-SOT23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 PG-SOT23-3 PG-SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - 448-BC847SH6433XTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC557A - 912914-BC557A - Win Source Electronics
Specs
Polarity PNP
Package Type TO-92; SOT3; TO-92
TJ -55 to 150 C (-67 to 302 F)
View Details
Bipolar Transistors - 295501P - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-Line
View Details
PNP general-purpose transistor - 2PA1576S-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
2 suppliers