Infineon Technologies AG Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BC848C BC848C

Description
NPN Silicon AF Transistors Summary of Features High current gain Low collector-emitter saturation voltage Low noise between 30 Hz and 15 kHz Complementary types: BC857...-BC860...(PN P) Pb-free (RoHS compliant) package Qualified according AEC Q101 1) 1BC847BL3 is not qualified according AEC Q101 Potential Applications For AF input stages and driver applications
Request a Quote Datasheet
Description
NPN Silicon AF Transistors Summary of Features High current gain Low collector-emitter saturation voltage Low noise between 30 Hz and 15 kHz Complementary types: BC857...-BC860...(PN P) Pb-free (RoHS compliant) package Qualified according AEC Q101 1) 1BC847BL3 is not qualified according AEC Q101 Potential Applications For AF input stages and driver applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BC848C - BC848C - Infineon Technologies AG
Neubiberg, Germany
Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BC848C
BC848C
Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BC848C BC848C
NPN Silicon AF Transistors Summary of Features High current gain Low collector-emitter saturation voltage Low noise between 30 Hz and 15 kHz Complementary types: BC857...-BC860...(PN P) Pb-free (RoHS compliant) package Qualified according AEC Q101 1) 1BC847BL3 is not qualified according AEC Q101 Potential Applications For AF input stages and driver applications

NPN Silicon AF Transistors


Summary of Features

  • High current gain
  • Low collector-emitter saturation voltage
  • Low noise between 30 Hz and 15 kHz
  • Complementary types: BC857...-BC860...(PNP)
  • Pb-free (RoHS compliant) package
  • Qualified according AEC Q101 1)
  • 1BC847BL3 is not qualified according AEC Q101

Potential Applications

  • For AF input stages and driver applications
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Bipolar RF Transistors
Product Number BC848C
Product Name Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BC848C
Polarity NPN (Single); NPN
Package Type SOT23; SOT23
Packing Method Tape Reel; TAPE & REEL
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products