NPN silicon bipolar transistor for AF input stages and driver applications, in SOT23 package, with a collector-emitter voltage rating of 45 V, collector current of 100 mA, and total power dissipation of 330 mW at T_S ≤ 71 °C. Complies with AEC-Q101 and is RoHS compliant.
Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 330mW Surface Mount PG-SOT23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC847BB5003INTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |