Manufacturer: Infineon Technologies
Win Source Part Number: 232235-BC847S H6327
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Arrays
Family Name: BC847S
Alternative Parts (Cross-Reference): BC847S; BC847SH6727; BC847SE6327XT; BC847SH6359;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Trans GP BJT NPN 45V 0.1A 250mW Automotive 6-Pin SOT-363 T/R Product overview: BC847S H6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 250mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 250mW, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847S H6327 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 232235-BC847S H6327 | 277-BC847S H6327 |
| Product Name | Discrete Semiconductor Products | Automotive 45V 0.1A 250mW Bipolar Transistor |
| Package Type | SOT3 |