Bipolar General Purpose Transistor
TRANS PNP 25V 0.5A SOT23-3
| Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC808-40WE6327 | BC808-40WE6327 |
| Product Name | Single Bipolar Transistors | |
| Package Type | SOT323 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Polarity | PNP; PNP | |
| IC(max) | 500 milliamps | |
| VCEO | 25 volts |